nVent HOFFMAN Boxes CSD30168

Description
CONCEPT 1DOOR ANSI61
Request a Quote Datasheet
Description
CONCEPT 1DOOR ANSI61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-CSD30168-ND - DigiKey
Thief River Falls, MN, United States
CONCEPT 1DOOR ANSI61

CONCEPT 1DOOR ANSI61

Buy Now Datasheet
Single Door Enclosure, 30 X 16 X 8; Enclosure Type Nvent Hoffman - 79Y0852 - Newark, An Avnet Company
Chicago, IL, United States
Single Door Enclosure, 30 X 16 X 8; Enclosure Type Nvent Hoffman
79Y0852
Single Door Enclosure, 30 X 16 X 8; Enclosure Type Nvent Hoffman 79Y0852
SINGLE DOOR ENCLOSURE, 30" X 16" X 8"; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:762mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

SINGLE DOOR ENCLOSURE, 30" X 16" X 8"; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:762mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-CSD30168-ND 79Y0852
Product Name Boxes Single Door Enclosure, 30 X 16 X 8; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel Steel; Mild Steel
Features Hinged Cover
Length 30 inch (762 mm)
Width 15.98 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details