nVent Electric Boxes CSD24248SSST

Description
304SS TYPE 4X WALLMT SLOPE TOP
Request a Quote
Description
304SS TYPE 4X WALLMT SLOPE TOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure, part number 24X0823, is constructed from 16 and 14 gauge Type 304 stainless steel, providing durability and corrosion resistance suitable for both indoor and outdoor applications. It features a 20-degree sloped top design that prevents liquid pooling and debris accumulation. The enclosure is rated for NEMA Types 3R, 4, 4X, 12, and 13, as well as IP66, ensuring protection against dust and water ingress. The enclosure includes flush, stainless steel quarter-turn latches for secure closure and hidden hinges that enhance its aesthetic appeal. It has interchangeable corner-formed doors that can be easily removed, and provisions for a thermoplastic data pocket and optional door stop kit. The seams are continuously welded and ground smooth, and a seamless foam-in-place gasket provides an effective seal. The product comes with a hardware kit for panel mounting and wall mounting, making installation straightforward.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure, part number 24X0823, is constructed from 16 and 14 gauge Type 304 stainless steel, providing durability and corrosion resistance suitable for both indoor and outdoor applications. It features a 20-degree sloped top design that prevents liquid pooling and debris accumulation. The enclosure is rated for NEMA Types 3R, 4, 4X, 12, and 13, as well as IP66, ensuring protection against dust and water ingress. The enclosure includes flush, stainless steel quarter-turn latches for secure closure and hidden hinges that enhance its aesthetic appeal. It has interchangeable corner-formed doors that can be easily removed, and provisions for a thermoplastic data pocket and optional door stop kit. The seams are continuously welded and ground smooth, and a seamless foam-in-place gasket provides an effective seal. The product comes with a hardware kit for panel mounting and wall mounting, making installation straightforward.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-CSD24248SSST-ND - DigiKey
Thief River Falls, MN, United States
304SS TYPE 4X WALLMT SLOPE TOP

304SS TYPE 4X WALLMT SLOPE TOP

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 24X0823 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
24X0823
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 24X0823
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:683mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:683mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-CSD24248SSST-ND 24X0823
Product Name Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Type Junction Box
Length 26.89 inch (683 mm)
Width 24.02 inch (610 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details