nVent Electric CONCEPT Sloped-Top, Type 4 CSD242412ST

Description
CONCEPT Sloped Top Enclosures support Lean factory principles and are ideal when the miniaturization of controls calls for smaller control cabinets or for applications requiring the mounting of controls at an ergonomic height when attached to equipment.
Request a Quote Datasheet
Description
CONCEPT Sloped Top Enclosures support Lean factory principles and are ideal when the miniaturization of controls calls for smaller control cabinets or for applications requiring the mounting of controls at an ergonomic height when attached to equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT Sloped-Top, Type 4 - CSD242412ST - nVent Electric
St. Louis Park, MN, United States
CONCEPT Sloped-Top, Type 4
CSD242412ST
CONCEPT Sloped-Top, Type 4 CSD242412ST
CONCEPT Sloped Top Enclosures support Lean factory principles and are ideal when the miniaturization of controls calls for smaller control cabinets or for applications requiring the mounting of controls at an ergonomic height when attached to equipment.

CONCEPT Sloped Top Enclosures support Lean factory principles and are ideal when the miniaturization of controls calls for smaller control cabinets or for applications requiring the mounting of controls at an ergonomic height when attached to equipment.

Supplier's Site Datasheet
Boxes - 1441-CSD242412ST-ND - DigiKey
Thief River Falls, MN, United States
CONCEPT SLOPE TOP ENC

CONCEPT SLOPE TOP ENC

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 23K3398 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
23K3398
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 23K3398
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:719mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:719mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD242412ST 1441-CSD242412ST-ND 23K3398
Product Name CONCEPT Sloped-Top, Type 4 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 28.31 inch (719 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 12 inch (305 mm) 12.01 inch (305 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Enclosures - SMART-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Slanted (optional feature)
Length 6.3 to 9.45 inch (160 to 240 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 131-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers