nVent Electric Boxes CSD242412SSST

Description
304SS TYPE 4X WALLMT SLOPE TOP
Request a Quote Datasheet
Description
304SS TYPE 4X WALLMT SLOPE TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-CSD242412SSST-ND - DigiKey
Thief River Falls, MN, United States
304SS TYPE 4X WALLMT SLOPE TOP

304SS TYPE 4X WALLMT SLOPE TOP

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 24X0822 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
24X0822
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 24X0822
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:683mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:683mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-CSD242412SSST-ND 24X0822
Product Name Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Type Junction Box
Length 26.89 inch (683 mm)
Width 24.02 inch (610 mm)
Depth 12.01 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1042493 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.44 inch (189 mm)
Width 4.33 inch (110 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 111-512 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers