For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.
STAINLESS ENCL. 24.00X24.00X12
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | CSD242412SS | 1441-CSD242412SS-ND | 06B6738 |
| Product Name | CONCEPT, Type 4X | Boxes | Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman |
| Length | 24 inch (610 mm) | 24.02 inch (610 mm) | |
| Width | 24 inch (610 mm) | 24.02 inch (610 mm) | |
| Depth | 12 inch (305 mm) | 12.01 inch (305 mm) | |
| Material | Steel - Stainless | Steel - Stainless | Steel; Steel |
| NEMA Rating | NEMA Enclosures; Type 4X | Type 3R | NEMA Enclosures |