nVent Electric CONCEPT, Type 4 and 12 CSD242412

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD242412 - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD242412
CONCEPT, Type 4 and 12 CSD242412
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-1444-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 24.016"" L x 24.016"" W (610.00mm x 610.00mm) X 12.008"" (305.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 24.016"" L x 24.016"" W (610.00mm x 610.00mm) X 12.008"" (305.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman - 88F1221 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman
88F1221
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman 88F1221
ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD242412 1441-1444-ND 88F1221
Product Name CONCEPT, Type 4 and 12 Boxes Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 12 inch (305 mm) 12.01 inch (305 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details