nVent Electric CONCEPT, Type 4 and 12 CSD242410W

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD242410W - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD242410W
CONCEPT, Type 4 and 12 CSD242410W
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - CSD242410W-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Gray Hinged Door, Lid 24.000"" L x 10.000"" W (609.60mm x 254.00mm) X 24.000"" (609.60mm)"

"Box Metal, Stainless Steel Gray Hinged Door, Lid 24.000"" L x 10.000"" W (609.60mm x 254.00mm) X 24.000"" (609.60mm)"

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CSD242410W CSD242410W-ND
Product Name CONCEPT, Type 4 and 12 Boxes
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 10 inch (254 mm)
Material Steel Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4 Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details