CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
WALL-MOUNT TYPE 4 12 ENCLOSURE
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | CSD242410LG | 1441-CSD242410LG-ND |
| Product Name | CONCEPT, Type 4 and 12 | Boxes |
| Length | 24 inch (610 mm) | |
| Width | 24 inch (610 mm) | |
| Depth | 10 inch (254 mm) | |
| Material | Steel | Steel |
| NEMA Rating | NEMA Enclosures; Type 4 |