CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
WINDOW ENCL. 24.00X20.00X8.00
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | CSD24208WLG | 1441-CSD24208WLG-ND |
| Product Name | CONCEPT, Type 4 and 12 | Boxes |
| Length | 24 inch (610 mm) | |
| Width | 20 inch (508 mm) | |
| Depth | 8 inch (203 mm) | |
| Material | Steel |