nVent Electric CONCEPT Sloped-Top, Type 4 CSD24208ST

Description
CONCEPT Sloped Top Enclosures support Lean factory principles and are ideal when the miniaturization of controls calls for smaller control cabinets or for applications requiring the mounting of controls at an ergonomic height when attached to equipment.
Request a Quote
Description
CONCEPT Sloped Top Enclosures support Lean factory principles and are ideal when the miniaturization of controls calls for smaller control cabinets or for applications requiring the mounting of controls at an ergonomic height when attached to equipment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure (part number 23K3396) is constructed from 14 or 16 gauge mild steel and features a textured light-gray polyester powder paint finish. It is designed to meet various industry standards, including UL 508A and NEMA/EEMAC Type 4, 12, and 13, ensuring suitability for electrical and industrial applications. The enclosure has an IP66 rating, providing protection against dust and water ingress. This model includes a 20-degree sloped top, which supports ergonomic access to controls, and features such as a seamless foam-in-place gasket, quarter-turn latches, and a 210-degree door opening for easy access. It also has panel-mounting studs, grounding provisions, and a door alignment device for wider doors. The enclosure is compatible with optional external mounting brackets and larger sizes support 19-inch rack mounting. Engineers considering this enclosure should note its robust construction and compliance with safety standards, making it a reliable choice for various mounting and control applications.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure (part number 23K3396) is constructed from 14 or 16 gauge mild steel and features a textured light-gray polyester powder paint finish. It is designed to meet various industry standards, including UL 508A and NEMA/EEMAC Type 4, 12, and 13, ensuring suitability for electrical and industrial applications. The enclosure has an IP66 rating, providing protection against dust and water ingress. This model includes a 20-degree sloped top, which supports ergonomic access to controls, and features such as a seamless foam-in-place gasket, quarter-turn latches, and a 210-degree door opening for easy access. It also has panel-mounting studs, grounding provisions, and a door alignment device for wider doors. The enclosure is compatible with optional external mounting brackets and larger sizes support 19-inch rack mounting. Engineers considering this enclosure should note its robust construction and compliance with safety standards, making it a reliable choice for various mounting and control applications.

Suppliers

Company
Product
Description
Supplier Links
CONCEPT Sloped-Top, Type 4 - CSD24208ST - nVent Electric
St. Louis Park, MN, United States
CONCEPT Sloped-Top, Type 4
CSD24208ST
CONCEPT Sloped-Top, Type 4 CSD24208ST
CONCEPT Sloped Top Enclosures support Lean factory principles and are ideal when the miniaturization of controls calls for smaller control cabinets or for applications requiring the mounting of controls at an ergonomic height when attached to equipment.

CONCEPT Sloped Top Enclosures support Lean factory principles and are ideal when the miniaturization of controls calls for smaller control cabinets or for applications requiring the mounting of controls at an ergonomic height when attached to equipment.

Supplier's Site Datasheet
Boxes - 1441-CSD24208ST-ND - DigiKey
Thief River Falls, MN, United States
CONCEPT SLOPE TOP ENC

CONCEPT SLOPE TOP ENC

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 23K3396 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
23K3396
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 23K3396
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:681mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:681mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD24208ST 1441-CSD24208ST-ND 23K3396
Product Name CONCEPT Sloped-Top, Type 4 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 26.81 inch (681 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details