nVent Electric Boxes CSD24208SSST

Description
304SS TYPE 4X WALLMT SLOPE TOP
Request a Quote Datasheet
Description
304SS TYPE 4X WALLMT SLOPE TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-CSD24208SSST-ND - DigiKey
Thief River Falls, MN, United States
304SS TYPE 4X WALLMT SLOPE TOP

304SS TYPE 4X WALLMT SLOPE TOP

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 24X0821 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
24X0821
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 24X0821
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:683mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:683mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-CSD24208SSST-ND 24X0821
Product Name Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Type Junction Box
Length 26.89 inch (683 mm)
Width 20 inch (508 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details