nVent Electric CONCEPT, Type 4 and 12 CSD24168

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD24168 - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD24168
CONCEPT, Type 4 and 12 CSD24168
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-1440-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 24.016"" L x 15.984"" W (610.00mm x 406.00mm) X 7.992"" (203.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 24.016"" L x 15.984"" W (610.00mm x 406.00mm) X 7.992"" (203.00mm)"

Buy Now Datasheet
Boxes - CSD24168 - CSD24168 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - CSD24168
CSD24168
Boxes - CSD24168 CSD24168
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 794026-CSD24168 Color: Gray Features: Sealing Gasket, Wall Mount Ratings: IP66, NEMA 4,12,13, UL-508A Thickness: 18 Gauge Height: 7.992" (203.00mm) Material: Metal, Steel Design: Hinged Door, Lid Shipping Info: Shipped from Digi-Key Weight: 27 lbs (12.2kg) Container Type: Box Area (L x W): 384" (2477cm) Categories: Boxes, Enclosures, Racks Dimension: 24.016" L x 15.984" W (610.00mm x 406.00mm) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 794026-CSD24168
Color: Gray
Features: Sealing Gasket, Wall Mount
Ratings: IP66, NEMA 4,12,13, UL-508A
Thickness: 18 Gauge
Height: 7.992" (203.00mm)
Material: Metal, Steel
Design: Hinged Door, Lid
Shipping Info: Shipped from Digi-Key
Weight: 27 lbs (12.2kg)
Container Type: Box
Area (L x W): 384" (2477cm)
Categories: Boxes, Enclosures, Racks
Dimension: 24.016" L x 15.984" W (610.00mm x 406.00mm)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD24168 1441-1440-ND CSD24168
Product Name CONCEPT, Type 4 and 12 Boxes Boxes - CSD24168
Length 24 inch (610 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosures For Large Graphics Displays - DATEC-CONTROL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; T-Shaped
Length 7.87 to 10.47 inch (200 to 266 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 120-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers