For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.
WALL MOUNT TYPE 4X ENCLOSURE
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | CSD202410SS | 1441-CSD202410SS-ND |
| Product Name | CONCEPT, Type 4X | Boxes |
| Length | 20 inch (508 mm) | |
| Width | 24 inch (610 mm) | |
| Depth | 10 inch (254 mm) | |
| Material | Steel - Stainless |