nVent Electric CONCEPT, Type 4 and 12 CSD16168

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Wall Mount, Concept, Steel, Gray (part number 06B6680) is designed for electrical and industrial applications, providing robust protection for equipment. Constructed from 14 or 16 gauge steel, it features continuously welded seams and a seamless foam-in-place gasket for enhanced durability and sealing. The enclosure is rated IP66, ensuring protection against dust and water ingress, making it suitable for harsh environments. This model includes a removable door with hidden hinges for a clean aesthetic and a quarter-turn slotted latch for secure closure. The door opens up to 210 degrees, allowing for easy access to the interior. It is compatible with optional Concept panels and accessories, providing flexibility for various installation needs. The enclosure is available in ANSI 61 gray or RAL 7035 light gray finishes, ensuring it meets aesthetic and functional requirements for diverse applications.

Datasheet Summary
Powered by GS/AI

The Enclosure, Wall Mount, Concept, Steel, Gray (part number 06B6680) is designed for electrical and industrial applications, providing robust protection for equipment. Constructed from 14 or 16 gauge steel, it features continuously welded seams and a seamless foam-in-place gasket for enhanced durability and sealing. The enclosure is rated IP66, ensuring protection against dust and water ingress, making it suitable for harsh environments. This model includes a removable door with hidden hinges for a clean aesthetic and a quarter-turn slotted latch for secure closure. The door opens up to 210 degrees, allowing for easy access to the interior. It is compatible with optional Concept panels and accessories, providing flexibility for various installation needs. The enclosure is available in ANSI 61 gray or RAL 7035 light gray finishes, ensuring it meets aesthetic and functional requirements for diverse applications.

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD16168 - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD16168
CONCEPT, Type 4 and 12 CSD16168
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-1427-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 15.984"" W (406.00mm x 406.00mm) X 7.992"" (203.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 15.984"" W (406.00mm x 406.00mm) X 7.992"" (203.00mm)"

Buy Now Datasheet
Enclosure - 21014976 - Radwell International
Willingboro, NJ, United States
Enclosure
21014976
Enclosure 21014976
ENCLOSURE, 1616X8IN, SINGLE DOOR, GRAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 1616X8IN, SINGLE DOOR, GRAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman - 06B6680 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman
06B6680
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman 06B6680
ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;16.00X16.00X8.00;STEEL;GRAY - 70066836 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;16.00X16.00X8.00;STEEL;GRAY
70066836
ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;16.00X16.00X8.00;STEEL;GRAY 70066836
These NEMA rated CONCEPT® Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. 14 or 16 gauge steel (see table) Corner-formed doors, Mounting holes in back of body for optional external wall-mount brackets. ANSI 61 gray finish inside and out. Provisions for Thermoplastic data pocket. High-torque threadless studs and fasteners on door Minimum-width body flange provides maximum door opening

These NEMA rated CONCEPT® Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish.
14 or 16 gauge steel (see table)
Corner-formed doors, Mounting holes in back of body for optional external wall-mount brackets. ANSI 61 gray finish inside and out.
Provisions for Thermoplastic data pocket.
High-torque threadless studs and fasteners on door
Minimum-width body flange provides maximum door opening

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD16168 1441-1427-ND 21014976 06B6680 70066836
Product Name CONCEPT, Type 4 and 12 Boxes Enclosure Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;16.00X16.00X8.00;STEEL;GRAY
Length 16 inch (406 mm) 15.98 inch (406 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures NEMA Enclosures; Type 4; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1920-1025-ND - DigiKey
Altech Corp.
Specs
Type Junction Box
Material Polystyrene
NEMA Rating NEMA Enclosures; Type 4X
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers