nVent Electric Boxes CSD12126

Description
"Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-1420-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 5.984"" (152.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Concept, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 92F4955 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Concept, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
92F4955
Enclosure, Concept, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 92F4955
ENCLOSURE, CONCEPT, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, CONCEPT, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 20967118 - Radwell International
Willingboro, NJ, United States
Enclosure
20967118
Enclosure 20967118
ENCLOSURE, 12.00 X 12.00 X 6.00 DIMENSIONS, 1/4 TURN LATCH, HINGED. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 12.00 X 12.00 X 6.00 DIMENSIONS, 1/4 TURN LATCH, HINGED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1441-1420-ND 92F4955 20967118
Product Name Boxes Enclosure, Concept, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman Enclosure
Type Junction Box Junction Box
Material Steel Steel; Steel
Mounting Type Wall Mount
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4125 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 5.91 inch (150 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details