SINGLE DOOR ENCLOSURE, 12" X 10" X 6"; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:305mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-CSD12106LG-ND | 79Y0821 |
| Product Name | Boxes | Single Door Enclosure, 12 X 10 X 6; Enclosure Type Nvent Hoffman |
| Type | Junction Box | |
| Material | Steel | Steel; Mild Steel |
| Features | Hinged Cover | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |
| Ingress Protection(IP) Rating Against Moisture | 6 | 6 |