nVent Electric CONCEPT HMI, Type 4 CP455512

Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet
Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT HMI, Type 4 - CP455512 - nVent Electric
St. Louis Park, MN, United States
CONCEPT HMI, Type 4
CP455512
CONCEPT HMI, Type 4 CP455512
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

Supplier's Site Datasheet
Boxes - 1441-CP455512-ND - DigiKey
Thief River Falls, MN, United States
CONCEPT OI

CONCEPT OI

Buy Now Datasheet
Enclosure, Hmi, Steel, Black; Enclosure Type Nvent Hoffman - 23K3338 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hmi, Steel, Black; Enclosure Type Nvent Hoffman
23K3338
Enclosure, Hmi, Steel, Black; Enclosure Type Nvent Hoffman 23K3338
ENCLOSURE, HMI, STEEL, BLACK; Enclosure Type:Human Machine Interface; Enclosure Material:Steel; External Height - Metric:450mm; External Width - Metric:550mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HMI, STEEL, BLACK; Enclosure Type:Human Machine Interface; Enclosure Material:Steel; External Height - Metric:450mm; External Width - Metric:550mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CP455512 1441-CP455512-ND 23K3338
Product Name CONCEPT HMI, Type 4 Boxes Enclosure, Hmi, Steel, Black; Enclosure Type Nvent Hoffman
Type Operator Station Junction Box
Length 18 inch (457 mm) 17.72 inch (450 mm)
Width 22 inch (559 mm) 21.65 inch (550 mm)
Depth 5 inch (127 mm) 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1412RR - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details