nVent Electric CONCEPT HMI, Type 4 CP374012

Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet
Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT HMI, Type 4 - CP374012 - nVent Electric
St. Louis Park, MN, United States
CONCEPT HMI, Type 4
CP374012
CONCEPT HMI, Type 4 CP374012
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

Supplier's Site Datasheet
Boxes - 1441-CP374012-ND - DigiKey
Thief River Falls, MN, United States
CONCEPT OI

CONCEPT OI

Buy Now Datasheet
Enclosure, Hmi, Steel, Black/grey; Enclosure Type Nvent Hoffman - 23K3312 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hmi, Steel, Black/grey; Enclosure Type Nvent Hoffman
23K3312
Enclosure, Hmi, Steel, Black/grey; Enclosure Type Nvent Hoffman 23K3312
ENCLOSURE, HMI, STEEL, BLACK/GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:370.1mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, HMI, STEEL, BLACK/GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:370.1mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CP374012 1441-CP374012-ND 23K3312
Product Name CONCEPT HMI, Type 4 Boxes Enclosure, Hmi, Steel, Black/grey; Enclosure Type Nvent Hoffman
Type Operator Station Junction Box
Length 15 inch (381 mm) 14.57 inch (370 mm)
Width 16 inch (406 mm) 15.75 inch (400 mm)
Depth 5 inch (127 mm) 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2580 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
View Details
TK Series Enclosures - 105-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers