nVent Electric CONCEPT HMI, Type 4 CP354518P

Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

Suppliers

Company
Product
Description
Supplier Links
CONCEPT HMI, Type 4 - CP354518P - nVent Electric
St. Louis Park, MN, United States
CONCEPT HMI, Type 4
CP354518P
CONCEPT HMI, Type 4 CP354518P
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

Supplier's Site

Technical Specifications

  nVent Electric
Product Category Industrial Enclosures
Product Number CP354518P
Product Name CONCEPT HMI, Type 4
Type Operator Station
Length 14 inch (356 mm)
Width 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers