nVent Electric CONCEPT HMI, Type 4 CP354518

Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet
Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT HMI, Type 4 - CP354518 - nVent Electric
St. Louis Park, MN, United States
CONCEPT HMI, Type 4
CP354518
CONCEPT HMI, Type 4 CP354518
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

Supplier's Site Datasheet
Boxes - 1441-CP354518-ND - DigiKey
Thief River Falls, MN, United States
CONCEPT OI

CONCEPT OI

Buy Now Datasheet
Enclosure, Hmi, Steel, Black/grey; Enclosure Type Nvent Hoffman - 23K3307 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hmi, Steel, Black/grey; Enclosure Type Nvent Hoffman
23K3307
Enclosure, Hmi, Steel, Black/grey; Enclosure Type Nvent Hoffman 23K3307
ENCLOSURE, HMI, STEEL, BLACK/GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:350mm; External Width - Metric:450mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, HMI, STEEL, BLACK/GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:350mm; External Width - Metric:450mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CP354518 1441-CP354518-ND 23K3307
Product Name CONCEPT HMI, Type 4 Boxes Enclosure, Hmi, Steel, Black/grey; Enclosure Type Nvent Hoffman
Type Operator Station Junction Box
Length 14 inch (356 mm) 13.78 inch (350 mm)
Width 18 inch (457 mm) 17.72 inch (450 mm)
Depth 7 inch (178 mm) 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 128-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers