nVent Electric Boxes CKBC24

Description
CONCEPT KEYBOARD BOX 10.00X23
Request a Quote Datasheet
Description
CONCEPT KEYBOARD BOX 10.00X23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-CKBC24-ND - DigiKey
Thief River Falls, MN, United States
CONCEPT KEYBOARD BOX 10.00X23

CONCEPT KEYBOARD BOX 10.00X23

Buy Now Datasheet
Enclosure, Keyboard, Steel; Enclosure Type Nvent Hoffman - 31M3535 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Keyboard, Steel; Enclosure Type Nvent Hoffman
31M3535
Enclosure, Keyboard, Steel; Enclosure Type Nvent Hoffman 31M3535
ENCLOSURE, KEYBOARD, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:592mm; External Depth - Metric:122mm; IP Rating:-; Body Color:Grey; NEMA Rating:NEMA 4 RoHS Compliant: Yes

ENCLOSURE, KEYBOARD, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:592mm; External Depth - Metric:122mm; IP Rating:-; Body Color:Grey; NEMA Rating:NEMA 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-CKBC24-ND 31M3535
Product Name Boxes Enclosure, Keyboard, Steel; Enclosure Type Nvent Hoffman
Type Junction Box Electronic and Instrument Enclosures
Material Steel - Stainless Steel; Steel
Features Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details