nVent Electric CONCEPT, Type 4 and 12 CFM24208

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CFM24208 - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CFM24208
CONCEPT, Type 4 and 12 CFM24208
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-CFM24208-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 24.00X20.00X8.00

ENCLOSURE 24.00X20.00X8.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CFM24208 1441-CFM24208-ND
Product Name CONCEPT, Type 4 and 12 Boxes
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832129 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 10.04 inch (255 mm)
Depth 0.5512 inch (14 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 127-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers