nVent Electric CONCEPT Console, Type 4X CFC483623SS

Description
Sloped CONCEPT Consoles provide a convenient surface for mounting and monitoring components. Ergonomically designed so users can sit or stand while working, consoles feature a large internal capacity for mounting components and controls.
Request a Quote Datasheet
Description
Sloped CONCEPT Consoles provide a convenient surface for mounting and monitoring components. Ergonomically designed so users can sit or stand while working, consoles feature a large internal capacity for mounting components and controls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT Console, Type 4X - CFC483623SS - nVent Electric
St. Louis Park, MN, United States
CONCEPT Console, Type 4X
CFC483623SS
CONCEPT Console, Type 4X CFC483623SS
Sloped CONCEPT Consoles provide a convenient surface for mounting and monitoring components. Ergonomically designed so users can sit or stand while working, consoles feature a large internal capacity for mounting components and controls.

Sloped CONCEPT Consoles provide a convenient surface for mounting and monitoring components. Ergonomically designed so users can sit or stand while working, consoles feature a large internal capacity for mounting components and controls.

Supplier's Site
Boxes - 1441-CFC483623SS-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS CONSOLE 48.0X36.0X18

STAINLESS CONSOLE 48.0X36.0X18

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CFC483623SS 1441-CFC483623SS-ND
Product Name CONCEPT Console, Type 4X Boxes
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
Depth 18 inch (457 mm)
Material Steel - Stainless Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4X Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9846 - Newark, An Avnet Company
Specs
Length 0.5909 inch (15.01 mm)
Width 1.61 inch (41 mm)
Depth 2.91 inch (74 mm)
View Details
TK Series Enclosures - 127-405 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
5 suppliers