nVent Electric CONCEPT Disconnect Enclosure, Type 4 CDSC24268LG

Description
Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout for the disconnect switch or circuit breaker. Accepts major brand disconnect switches and circuit breakers and is supplied with a Hoffman-integrated tool-to-open handle.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes
Request a Quote Datasheet
Description
Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout for the disconnect switch or circuit breaker. Accepts major brand disconnect switches and circuit breakers and is supplied with a Hoffman-integrated tool-to-open handle.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT Disconnect Enclosure, Type 4 - CDSC24268LG - nVent Electric
St. Louis Park, MN, United States
CONCEPT Disconnect Enclosure, Type 4
CDSC24268LG
CONCEPT Disconnect Enclosure, Type 4 CDSC24268LG
Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout for the disconnect switch or circuit breaker. Accepts major brand disconnect switches and circuit breakers and is supplied with a Hoffman-integrated tool-to-open handle.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes

Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout for the disconnect switch or circuit breaker. Accepts major brand disconnect switches and circuit breakers and is supplied with a Hoffman-integrated tool-to-open handle.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes

Supplier's Site Datasheet
Boxes - 1441-CDSC24268LG-ND - DigiKey
Thief River Falls, MN, United States
DISCONNECT ENCL. 24.00X26.00X8

DISCONNECT ENCL. 24.00X26.00X8

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CDSC24268LG 1441-CDSC24268LG-ND
Product Name CONCEPT Disconnect Enclosure, Type 4 Boxes
Type Junction Box Junction Box
Length 24 inch (610 mm)
Width 26 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.66 inch (93 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details