nVent Electric
Bushings, Grommets
CCFGS9
Description
GROMMET SMALL 9 10MM
Request a Quote
Email Supplier
Datasheet
Description
GROMMET SMALL 9 10MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
1441-CCFGS9-ND |
|
Product Name
|
Bushings, Grommets |
|
Material
|
Plastic; Thermoplastic Elastomer (TPE)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Inside Diameter
0.1870 inch (4.75 mm)
View Details
3 suppliers
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.6500 inch (16.51 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details