nVent Electric
Bushings, Grommets
CCFGL30
Description
GROMMET LARGE 30 31MM
Request a Quote
Email Supplier
Datasheet
Description
GROMMET LARGE 30 31MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
1441-CCFGL30-ND |
|
Product Name
|
Bushings, Grommets |
|
Material
|
Plastic; Thermoplastic Elastomer (TPE)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Material
Plastic; Polyamide (PA66), Nylon 6/6
View Details
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.5200 inch (13.21 mm)
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Shape
Round
Inside Diameter
1.31 inch (33.34 mm)
Overall Thickness
1.81 inch (46.04 mm)
View Details