nVent Electric Bushings, Grommets CCFGL21

Description
GROMMET LARGE 21 22MM
Request a Quote Datasheet
Description
GROMMET LARGE 21 22MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1441-CCFGL21-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1441-CCFGL21-ND
Bushings, Grommets 1441-CCFGL21-ND
GROMMET LARGE 21 22MM

GROMMET LARGE 21 22MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1441-CCFGL21-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommet - 735 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers