nVent Electric
Bushings, Grommets
CCFGL16
Description
GROMMET LARGE 16 17MM
Request a Quote
Email Supplier
Datasheet
Description
GROMMET LARGE 16 17MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
1441-CCFGL16-ND |
|
Product Name
|
Bushings, Grommets |
|
Material
|
Plastic; Thermoplastic Elastomer (TPE)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.5200 inch (13.21 mm)
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Overall Thickness
0.5000 inch (12.7 mm)
Material
Plastic
View Details