For use in indoor or outdoor applications, these stylized enclosures protect components and controls in corrosive environments.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | CCA1886 | 1441-CCA1886-ND |
| Product Name | COMPACT, Type 4X | Boxes |
| Length | 7 inch (178 mm) | |
| Width | 3 inch (76.2 mm) | |
| Depth | 2 inch (50.8 mm) |