NVENT SCHROFF, INC.
CAB13140R -- 42U PANEL SLIDE MOUNTS NVENT SCHROFF
nVent Schroff, Inc.
42U Panel Slide Mounts Nvent Schroff
CAB13140R
Description
42U PANEL SLIDE MOUNTS
Description
42U PANEL SLIDE MOUNTS
Suppliers
42U Panel Slide Mounts Nvent Schroff
25AC2994
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
25AC2994 |
|
Product Name
|
42U Panel Slide Mounts Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Features
Portable
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
32.00 inch (813 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details