nVent Electric Consolets, Type 12 C8C16SS

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets, Type 12 - C8C16SS - nVent Electric
St. Louis Park, MN, United States
Consolets, Type 12
C8C16SS
Consolets, Type 12 C8C16SS
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.

Supplier's Site
Boxes - 1441-C8C16SS-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 8.00X16.00 SURFACE

CONSOLET 8.00X16.00 SURFACE

Buy Now Datasheet
Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman - 06B6935 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman
06B6935
Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman 06B6935
ENCLOSURE, INSTRUMENT, STAINLESS STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:406mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STAINLESS STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:406mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C8C16SS 1441-C8C16SS-ND 06B6935
Product Name Consolets, Type 12 Boxes Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman
Type Consolet Enclosures Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 8 inch (203 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 7 inch (178 mm) 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 - 70016721 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 18.66 inch (474 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 200-912-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers