nVent Electric Consolets C20C24

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets - C20C24 - nVent Electric
St. Louis Park, MN, United States
Consolets
C20C24
Consolets C20C24
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Supplier's Site Datasheet
Boxes - 1441-C20C24-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 20.00X24.00 SURFACE

CONSOLET 20.00X24.00 SURFACE

Buy Now Datasheet
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4660 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman
96F4660
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman 96F4660
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:610mm; External Depth - Metric:332mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:610mm; External Depth - Metric:332mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C20C24 1441-C20C24-ND 96F4660
Product Name Consolets Boxes Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman
Type Consolet Enclosures Console Enclosures; Junction Box Electronic and Instrument Enclosures
Length 20 inch (508 mm) 20 inch (508 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 13 inch (330 mm) 13.07 inch (332 mm)
Material Steel Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1231570 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 1.77 inch (45 mm)
Material Polycarbonate; ABS; ABS
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 139-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers