nVent Electric Consolets, Type 12 C16C16SS

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets, Type 12 - C16C16SS - nVent Electric
St. Louis Park, MN, United States
Consolets, Type 12
C16C16SS
Consolets, Type 12 C16C16SS
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.

Supplier's Site
Boxes - 1441-C16C16SS-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 16.00X16.00 SURFACE

CONSOLET 16.00X16.00 SURFACE

Buy Now Datasheet
Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman - 19M8415 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman
19M8415
Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman 19M8415
ENCLOSURE, INSTRUMENT, STAINLESS STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:282mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STAINLESS STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:282mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C16C16SS 1441-C16C16SS-ND 19M8415
Product Name Consolets, Type 12 Boxes Enclosure, Instrument, Stainless Steel; Enclosure Type Nvent Hoffman
Type Consolet Enclosures Junction Box Electronic and Instrument Enclosures
Length 16 inch (406 mm) 15.98 inch (406 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 11 inch (279 mm) 11.1 inch (282 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details