nVent Electric Consolets C12C24

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets - C12C24 - nVent Electric
St. Louis Park, MN, United States
Consolets
C12C24
Consolets C12C24
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Supplier's Site Datasheet
Boxes - 1441-C12C24-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 12.00X24.00 SURFACE

CONSOLET 12.00X24.00 SURFACE

Buy Now Datasheet
Consolet, Sloped Cover, Steel, Grey; Enclosure Type Nvent Hoffman - 96F4669 - Newark, An Avnet Company
Chicago, IL, United States
Consolet, Sloped Cover, Steel, Grey; Enclosure Type Nvent Hoffman
96F4669
Consolet, Sloped Cover, Steel, Grey; Enclosure Type Nvent Hoffman 96F4669
CONSOLET, SLOPED COVER, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:610mm; External Depth - Metric:231mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

CONSOLET, SLOPED COVER, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:610mm; External Depth - Metric:231mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C12C24 1441-C12C24-ND 96F4669
Product Name Consolets Boxes Consolet, Sloped Cover, Steel, Grey; Enclosure Type Nvent Hoffman
Type Consolet Enclosures Console Enclosures; Junction Box Electronic and Instrument Enclosures; Console Enclosures; Consolet Enclosures
Length 12 inch (305 mm) 12 inch (305 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 9 inch (229 mm) 9.09 inch (231 mm)
Material Steel Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 127-405 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
5 suppliers