nVent Electric Consolets C12C20

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets - C12C20 - nVent Electric
St. Louis Park, MN, United States
Consolets
C12C20
Consolets C12C20
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Supplier's Site Datasheet
Boxes - 1441-C12C20-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 12.00X20.00 SURFACE

CONSOLET 12.00X20.00 SURFACE

Buy Now Datasheet
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4668 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman
96F4668
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman 96F4668
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:508mm; External Depth - Metric:231mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:508mm; External Depth - Metric:231mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C12C20 1441-C12C20-ND 96F4668
Product Name Consolets Boxes Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman
Type Consolet Enclosures Junction Box Electronic and Instrument Enclosures
Length 12 inch (305 mm) 12 inch (305 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 9 inch (229 mm) 9.09 inch (231 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details