nVent Electric Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman C-SD30208

Description
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 06B6764 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
06B6764
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 06B6764
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B6764
Product Name Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 30 inch (762 mm)
Width 20 inch (508 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details