ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:172mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 06B6677 |
| Product Name | Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman |
| Length | 15.98 inch (406 mm) |
| Width | 15.98 inch (406 mm) |
| Depth | 6.77 inch (172 mm) |
| Material | Steel; Steel |