nVent Electric Enclosure, Wall Mount, Concept, Steel, Grey; Enclosure Type Nvent Hoffman C-SD161610

Description
ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:274mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:274mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Concept, Steel, Grey; Enclosure Type Nvent Hoffman - 20C6765 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Concept, Steel, Grey; Enclosure Type Nvent Hoffman
20C6765
Enclosure, Wall Mount, Concept, Steel, Grey; Enclosure Type Nvent Hoffman 20C6765
ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:274mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:274mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 20C6765
Product Name Enclosure, Wall Mount, Concept, Steel, Grey; Enclosure Type Nvent Hoffman
Length 15.98 inch (406 mm)
Width 15.98 inch (406 mm)
Depth 10.79 inch (274 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411DU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers