nVent Electric Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman C-SD16128WLG

Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:223mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:223mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman - 06B6675 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman
06B6675
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman 06B6675
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:223mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:223mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B6675
Product Name Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman
Length 15.98 inch (406 mm)
Width 12.01 inch (305 mm)
Depth 8.78 inch (223 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1325377 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details