nVent Electric Product Range Nvent Hoffman C-CAMF31

Description
Product Range:-; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:-; For Use With:Hoffman COMPACT Cast Aluminium Type 4X Enclosures RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:-; For Use With:Hoffman COMPACT Cast Aluminium Type 4X Enclosures RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Nvent Hoffman - 06B6300 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Nvent Hoffman
06B6300
Product Range Nvent Hoffman 06B6300
Product Range:-; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:-; For Use With:Hoffman COMPACT Cast Aluminium Type 4X Enclosures RoHS Compliant: Yes

Product Range:-; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:-; For Use With:Hoffman COMPACT Cast Aluminium Type 4X Enclosures RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 06B6300
Product Name Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details