nVent Electric Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman C-CA26169

Description
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:90.2mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:90.2mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman - 06B6318 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman
06B6318
Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman 06B6318
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:90.2mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:90.2mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B6318
Product Name Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman
Length 3.55 inch (90.2 mm)
Width 6.3 inch (160 mm)
Depth 10.24 inch (260 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details