nVent Electric Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Nvent Hoffman C-CA1286

Description
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:116.1mm; External Width - Metric:71mm; External Depth - Metric:51mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:116.1mm; External Width - Metric:71mm; External Depth - Metric:51mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Nvent Hoffman - 06B6314 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Nvent Hoffman
06B6314
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Nvent Hoffman 06B6314
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:116.1mm; External Width - Metric:71mm; External Depth - Metric:51mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:116.1mm; External Width - Metric:71mm; External Depth - Metric:51mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B6314
Product Name Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Nvent Hoffman
Length 4.57 inch (116 mm)
Width 2.8 inch (71 mm)
Depth 2.01 inch (51 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details