nVent Electric Enclosure, Wall Mount, Aluminium, White; Enclosure Type Nvent Hoffman C-CA12128

Description
ENCLOSURE, WALL MOUNT, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:78.7mm; External Width - Metric:122mm; External Depth - Metric:122mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:78.7mm; External Width - Metric:122mm; External Depth - Metric:122mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Aluminium, White; Enclosure Type Nvent Hoffman - 06B6313 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, White; Enclosure Type Nvent Hoffman
06B6313
Enclosure, Wall Mount, Aluminium, White; Enclosure Type Nvent Hoffman 06B6313
ENCLOSURE, WALL MOUNT, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:78.7mm; External Width - Metric:122mm; External Depth - Metric:122mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:78.7mm; External Width - Metric:122mm; External Depth - Metric:122mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B6313
Product Name Enclosure, Wall Mount, Aluminium, White; Enclosure Type Nvent Hoffman
Length 3.1 inch (78.7 mm)
Width 4.8 inch (122 mm)
Depth 4.8 inch (122 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers