nVent HOFFMAN Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman AU84X7824RLP

Description
CABINET, FREE STAND, MILD STEEL, 2 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:84.13"; External Width - Imperial:77.99" RoHS Compliant: Yes
Datasheet
Description
CABINET, FREE STAND, MILD STEEL, 2 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:84.13"; External Width - Imperial:77.99" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman - 11AJ3530 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman
11AJ3530
Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman 11AJ3530
CABINET, FREE STAND, MILD STEEL, 2 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:84.13"; External Width - Imperial:77.99" RoHS Compliant: Yes

CABINET, FREE STAND, MILD STEEL, 2 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:84.13"; External Width - Imperial:77.99" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 11AJ3530
Product Name Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman
Height 84.13 inch (2137 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Machining tool storage - NCW63100 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details