nVent HOFFMAN Cabinet, Free Stand, Mild Steel, 1 Door; Cabinet Type Nvent Hoffman AU84X4018BLP

Description
CABINET, FREE STAND, MILD STEEL, 1 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:84.13"; External Width - Imperial:39.76" RoHS Compliant: Yes
Datasheet
Description
CABINET, FREE STAND, MILD STEEL, 1 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:84.13"; External Width - Imperial:39.76" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Free Stand, Mild Steel, 1 Door; Cabinet Type Nvent Hoffman - 11AJ3519 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Free Stand, Mild Steel, 1 Door; Cabinet Type Nvent Hoffman
11AJ3519
Cabinet, Free Stand, Mild Steel, 1 Door; Cabinet Type Nvent Hoffman 11AJ3519
CABINET, FREE STAND, MILD STEEL, 1 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:84.13"; External Width - Imperial:39.76" RoHS Compliant: Yes

CABINET, FREE STAND, MILD STEEL, 1 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:84.13"; External Width - Imperial:39.76" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 11AJ3519
Product Name Cabinet, Free Stand, Mild Steel, 1 Door; Cabinet Type Nvent Hoffman
Height 84.13 inch (2137 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Drawer Storage - 1357226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Material Steel; Steel
Height 31.50 inch (800 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details