ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.
316SS ATEX 500X350X160MM1GP
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:500mm; External Width - Metric:350mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | ATEX503516SS61 | 1441-ATEX503516SS61-ND | 29M7869 |
| Product Name | ZONEX ATEX-Certified, Type 4X | Boxes | Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman |
| Length | 20 inch (508 mm) | 19.69 inch (500 mm) | |
| Width | 14 inch (356 mm) | 13.78 inch (350 mm) | |
| Depth | 6 inch (152 mm) | 6.3 inch (160 mm) | |
| Material | Steel - Stainless | Steel; Steel |