nVent Electric ZONEX ATEX-Certified, Type 4X ATEX484820SS63

Description
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.
Request a Quote Datasheet
Description
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZONEX ATEX-Certified, Type 4X - ATEX484820SS63 - nVent Electric
St. Louis Park, MN, United States
ZONEX ATEX-Certified, Type 4X
ATEX484820SS63
ZONEX ATEX-Certified, Type 4X ATEX484820SS63
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.

ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.

Supplier's Site Datasheet
Boxes - 1441-ATEX484820SS63-ND - DigiKey
Thief River Falls, MN, United States
316SS ATEX 480X480X205MM 3GP

316SS ATEX 480X480X205MM 3GP

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 29M7868 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
29M7868
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 29M7868
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:480mm; External Width - Metric:480mm; External Depth - Metric:205mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:480mm; External Width - Metric:480mm; External Depth - Metric:205mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ATEX484820SS63 1441-ATEX484820SS63-ND 29M7868
Product Name ZONEX ATEX-Certified, Type 4X Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 19 inch (483 mm) 18.9 inch (480 mm)
Width 19 inch (483 mm) 18.9 inch (480 mm)
Depth 8 inch (203 mm) 8.07 inch (205 mm)
Material Steel - Stainless Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details