nVent Electric ZONEX ATEX-Certified, Type 4X ATEX303016SS63

Description
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.
Request a Quote Datasheet
Description
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZONEX ATEX-Certified, Type 4X - ATEX303016SS63 - nVent Electric
St. Louis Park, MN, United States
ZONEX ATEX-Certified, Type 4X
ATEX303016SS63
ZONEX ATEX-Certified, Type 4X ATEX303016SS63
ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.

ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in explosion-proof or flame-proof applications.

Supplier's Site Datasheet
Boxes - 1441-ATEX303016SS63-ND - DigiKey
Thief River Falls, MN, United States
316SS ATEX 306X306X160MM 3GP

316SS ATEX 306X306X160MM 3GP

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 29M7858 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
29M7858
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 29M7858
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:306.1mm; External Width - Metric:306mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:306.1mm; External Width - Metric:306mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ATEX303016SS63 1441-ATEX303016SS63-ND 29M7858
Product Name ZONEX ATEX-Certified, Type 4X Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 12 inch (305 mm) 12.05 inch (306 mm)
Width 12 inch (305 mm) 12.05 inch (306 mm)
Depth 6 inch (152 mm) 6.3 inch (160 mm)
Material Steel - Stainless Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details