WALL-MT IP66 1DR SS ENC W PNL
ENCLOSURE, HINGED, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:1m; External Width - Metric:800mm; External Depth - Metric:300mm; IP Rating:IK10, IP66; Body Color:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-ASR1008030-316-ND | 84AH4082 |
| Product Name | Boxes | Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman |
| Type | Junction Box | |
| Material | Steel - Stainless | Steel - Stainless; Stainless Steel |
| Features | Hinged Cover | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6 |