nVent Electric Boxes ASR0808030-316

Description
WALL-MT IP66 1DR SS ENC W PNL
Request a Quote Datasheet
Description
WALL-MT IP66 1DR SS ENC W PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-ASR0808030-316-ND - DigiKey
Thief River Falls, MN, United States
WALL-MT IP66 1DR SS ENC W PNL

WALL-MT IP66 1DR SS ENC W PNL

Buy Now Datasheet
Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman - 84AH4080 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman
84AH4080
Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman 84AH4080
ENCLOSURE, HINGED, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:800mm; External Width - Metric:800mm; External Depth - Metric:300mm; IP Rating:IK10, IP66; Body Color:- RoHS Compliant: Yes

ENCLOSURE, HINGED, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:800mm; External Width - Metric:800mm; External Depth - Metric:300mm; IP Rating:IK10, IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-ASR0808030-316-ND 84AH4080
Product Name Boxes Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman
Type Junction Box
Length 31.5 inch (800 mm)
Width 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 3.14 to 14.17 inch (79.76 to 360 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details